Vishay Intertechnology, Inc. RES 35K OHM 1/2W .5% AXIAL RN65C3502DRE6

Description
RES 35Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 35Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35K OHM 1/2W .5% AXIAL - RN65C3502DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35K OHM 1/2W .5% AXIAL
RN65C3502DRE6
RES 35K OHM 1/2W .5% AXIAL RN65C3502DRE6
RES 35Kohm 1/2W .5% AXIAL

RES 35Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3502DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3502DRE6-ND
Through Hole Resistors RN65C3502DRE6-ND
35 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3502DRE6 RN65C3502DRE6-ND
Product Name RES 35K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details