Vishay Intertechnology, Inc. RES 35K OHM 1/2W .5% AXIAL RN65C3502DB14

Description
RES 35Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 35Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35K OHM 1/2W .5% AXIAL - RN65C3502DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35K OHM 1/2W .5% AXIAL
RN65C3502DB14
RES 35K OHM 1/2W .5% AXIAL RN65C3502DB14
RES 35Kohm 1/2W .5% AXIAL

RES 35Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3502DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3502DB14-ND
Through Hole Resistors RN65C3502DB14-ND
35 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3502DB14 RN65C3502DB14-ND
Product Name RES 35K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details