Vishay Intertechnology, Inc. Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C34R8FB14

Description
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C34R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C34R8FB14
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C34R8FB14
Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C34R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C34R8FB14-ND
Through Hole Resistors RN65C34R8FB14-ND
34.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C34R8FB14 RN65C34R8FB14-ND
Product Name Res Metal Film 34.8 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details