Vishay Intertechnology, Inc. RES 348 OHM 1/2W 1% AXIAL RN65C3480FBSL

Description
RES 348ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/2W 1% AXIAL - RN65C3480FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/2W 1% AXIAL
RN65C3480FBSL
RES 348 OHM 1/2W 1% AXIAL RN65C3480FBSL
RES 348ohm 1/2W 1% AXIAL

RES 348ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3480FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3480FBSL-ND
Through Hole Resistors RN65C3480FBSL-ND
348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3480FBSL RN65C3480FBSL-ND
Product Name RES 348 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers