Vishay Intertechnology, Inc. RES 3.4K OHM 1/2W 1% AXIAL RN65C3401FRSL

Description
RES 3.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/2W 1% AXIAL - RN65C3401FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/2W 1% AXIAL
RN65C3401FRSL
RES 3.4K OHM 1/2W 1% AXIAL RN65C3401FRSL
RES 3.4Kohm 1/2W 1% AXIAL

RES 3.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3401FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3401FRSL-ND
Through Hole Resistors RN65C3401FRSL-ND
3.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3401FRSL RN65C3401FRSL-ND
Product Name RES 3.4K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details