Vishay Intertechnology, Inc. Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C3323DRE6

Description
Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C3323DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C3323DRE6
Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C3323DRE6
Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C3323DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3323DRE6-ND
Through Hole Resistors RN65C3323DRE6-ND
332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3323DRE6 RN65C3323DRE6-ND
Product Name Res Metal Film 332K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details