Vishay Intertechnology, Inc. RES 332K OHM 1/2W .5% AXIAL RN65C3323DBSL

Description
RES 332Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W .5% AXIAL - RN65C3323DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W .5% AXIAL
RN65C3323DBSL
RES 332K OHM 1/2W .5% AXIAL RN65C3323DBSL
RES 332Kohm 1/2W .5% AXIAL

RES 332Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3323DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3323DBSL-ND
Through Hole Resistors RN65C3323DBSL-ND
332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3323DBSL RN65C3323DBSL-ND
Product Name RES 332K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers