Vishay Intertechnology, Inc. RES 3.32K OHM 1/2W .5% AXIAL RN65C3321DBSL

Description
RES 3.32Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/2W .5% AXIAL - RN65C3321DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/2W .5% AXIAL
RN65C3321DBSL
RES 3.32K OHM 1/2W .5% AXIAL RN65C3321DBSL
RES 3.32Kohm 1/2W .5% AXIAL

RES 3.32Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3321DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3321DBSL-ND
Through Hole Resistors RN65C3321DBSL-ND
3.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3321DBSL RN65C3321DBSL-ND
Product Name RES 3.32K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details