Vishay Intertechnology, Inc. RES 330 OHM 1/2W .1% AXIAL RN65C3300BRE6

Description
RES 330ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W .1% AXIAL - RN65C3300BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W .1% AXIAL
RN65C3300BRE6
RES 330 OHM 1/2W .1% AXIAL RN65C3300BRE6
RES 330ohm 1/2W .1% AXIAL

RES 330ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3300BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3300BRE6-ND
Through Hole Resistors RN65C3300BRE6-ND
330 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3300BRE6 RN65C3300BRE6-ND
Product Name RES 330 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers