Vishay Intertechnology, Inc. RES 32.8 OHM 1/2W .1% AXIAL RN65C32R8BB14

Description
RES 32.8ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.8ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.8 OHM 1/2W .1% AXIAL - RN65C32R8BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.8 OHM 1/2W .1% AXIAL
RN65C32R8BB14
RES 32.8 OHM 1/2W .1% AXIAL RN65C32R8BB14
RES 32.8ohm 1/2W .1% AXIAL

RES 32.8ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C32R8BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C32R8BB14-ND
Through Hole Resistors RN65C32R8BB14-ND
32.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C32R8BB14 RN65C32R8BB14-ND
Product Name RES 32.8 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.8 ohms 32.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details