Vishay Intertechnology, Inc. RES 3.28K OHM 1/2W .5% AXIAL RN65C3281DBSL

Description
RES 3.28Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.28Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.28K OHM 1/2W .5% AXIAL - RN65C3281DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.28K OHM 1/2W .5% AXIAL
RN65C3281DBSL
RES 3.28K OHM 1/2W .5% AXIAL RN65C3281DBSL
RES 3.28Kohm 1/2W .5% AXIAL

RES 3.28Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3281DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3281DBSL-ND
Through Hole Resistors RN65C3281DBSL-ND
3.28 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.28 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3281DBSL RN65C3281DBSL-ND
Product Name RES 3.28K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3280 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details