Vishay Intertechnology, Inc. Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C3244FB14

Description
Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C3244FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C3244FB14
Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C3244FB14
Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C3244FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3244FB14-ND
Through Hole Resistors RN65C3244FB14-ND
3.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 3.24M 1% T-2 Rn65C3244F B14 Vishay - 74K4108 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 3.24M 1% T-2 Rn65C3244F B14 Vishay
74K4108
Cmf-65 3.24M 1% T-2 Rn65C3244F B14 Vishay 74K4108
CMF-65 3.24M 1% T-2 RN65C3244F B14

CMF-65 3.24M 1% T-2 RN65C3244F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C3244FB14 RN65C3244FB14-ND 74K4108
Product Name Res Metal Film 3.24M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-65 3.24M 1% T-2 Rn65C3244F B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details