Vishay Intertechnology, Inc. RES 3.24K OHM 1/2W .5% AXIAL RN65C3241DRSL

Description
RES 3.24Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/2W .5% AXIAL - RN65C3241DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/2W .5% AXIAL
RN65C3241DRSL
RES 3.24K OHM 1/2W .5% AXIAL RN65C3241DRSL
RES 3.24Kohm 1/2W .5% AXIAL

RES 3.24Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3241DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3241DRSL-ND
Through Hole Resistors RN65C3241DRSL-ND
3.24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3241DRSL RN65C3241DRSL-ND
Product Name RES 3.24K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details