Vishay Intertechnology, Inc. RES 32K OHM 1/2W 1% AXIAL RN65C3202FRE6

Description
RES 32Kohm 1/2W 1% AXIAL
Request a Quote
Description
RES 32Kohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 1/2W 1% AXIAL - RN65C3202FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/2W 1% AXIAL
RN65C3202FRE6
RES 32K OHM 1/2W 1% AXIAL RN65C3202FRE6
RES 32Kohm 1/2W 1% AXIAL

RES 32Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN65C3202FRE6
Product Name RES 32K OHM 1/2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details