Vishay Intertechnology, Inc. RES 3.16K OHM 1/2W .5% AXIAL RN65C3161DB14

Description
RES 3.16Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/2W .5% AXIAL - RN65C3161DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/2W .5% AXIAL
RN65C3161DB14
RES 3.16K OHM 1/2W .5% AXIAL RN65C3161DB14
RES 3.16Kohm 1/2W .5% AXIAL

RES 3.16Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3161DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3161DB14-ND
Through Hole Resistors RN65C3161DB14-ND
3.16 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3161DB14 RN65C3161DB14-ND
Product Name RES 3.16K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers