Vishay Intertechnology, Inc. RES 316 OHM 1/2W 1% AXIAL RN65C3160FB14

Description
RES 316ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/2W 1% AXIAL - RN65C3160FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W 1% AXIAL
RN65C3160FB14
RES 316 OHM 1/2W 1% AXIAL RN65C3160FB14
RES 316ohm 1/2W 1% AXIAL

RES 316ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3160FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3160FB14-ND
Through Hole Resistors RN65C3160FB14-ND
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3160FB14 RN65C3160FB14-ND
Product Name RES 316 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details