Vishay Intertechnology, Inc. Through Hole Resistors RN65C3091FRE6

Description
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C3091FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3091FRE6-ND
Through Hole Resistors RN65C3091FRE6-ND
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3.09K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C3091FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.09K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C3091FRE6
Res Metal Film 3.09K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C3091FRE6
Res Metal Film 3.09K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.09K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C3091FRE6-ND RN65C3091FRE6
Product Name Through Hole Resistors Res Metal Film 3.09K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers