Vishay Intertechnology, Inc. Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C3013FRE6

Description
Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C3013FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C3013FRE6
Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C3013FRE6
Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C3013FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3013FRE6-ND
Through Hole Resistors RN65C3013FRE6-ND
301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3013FRE6 RN65C3013FRE6-ND
Product Name Res Metal Film 301K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details