Vishay Intertechnology, Inc. RES 3.01K OHM 1/2W .5% AXIAL RN65C3011DB14

Description
RES 3.01Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/2W .5% AXIAL - RN65C3011DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/2W .5% AXIAL
RN65C3011DB14
RES 3.01K OHM 1/2W .5% AXIAL RN65C3011DB14
RES 3.01Kohm 1/2W .5% AXIAL

RES 3.01Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3011DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3011DB14-ND
Through Hole Resistors RN65C3011DB14-ND
3.01 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3011DB14 RN65C3011DB14-ND
Product Name RES 3.01K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers