Vishay Intertechnology, Inc. RES 30K OHM 1/2W 1% AXIAL RN65C3002FRE6

Description
RES 30Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 1% AXIAL - RN65C3002FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 1% AXIAL
RN65C3002FRE6
RES 30K OHM 1/2W 1% AXIAL RN65C3002FRE6
RES 30Kohm 1/2W 1% AXIAL

RES 30Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3002FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3002FRE6-ND
Through Hole Resistors RN65C3002FRE6-ND
30 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3002FRE6 RN65C3002FRE6-ND
Product Name RES 30K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details