Vishay Intertechnology, Inc. RES 298K OHM 1/2W .1% AXIAL RN65C2983BBSL

Description
RES 298Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 298Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298K OHM 1/2W .1% AXIAL - RN65C2983BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298K OHM 1/2W .1% AXIAL
RN65C2983BBSL
RES 298K OHM 1/2W .1% AXIAL RN65C2983BBSL
RES 298Kohm 1/2W .1% AXIAL

RES 298Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2983BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2983BBSL-ND
Through Hole Resistors RN65C2983BBSL-ND
298 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

298 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2983BBSL RN65C2983BBSL-ND
Product Name RES 298K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details