Vishay Intertechnology, Inc. RES 294 OHM 1/2W .1% AXIAL RN65C2940BRSL

Description
RES 294ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/2W .1% AXIAL - RN65C2940BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/2W .1% AXIAL
RN65C2940BRSL
RES 294 OHM 1/2W .1% AXIAL RN65C2940BRSL
RES 294ohm 1/2W .1% AXIAL

RES 294ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2940BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2940BRSL-ND
Through Hole Resistors RN65C2940BRSL-ND
294 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

294 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2940BRSL RN65C2940BRSL-ND
Product Name RES 294 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details