Vishay Intertechnology, Inc. RES 291K OHM 1/2W .1% AXIAL RN65C2913BRSL

Description
RES 291Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 291Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 291K OHM 1/2W .1% AXIAL - RN65C2913BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291K OHM 1/2W .1% AXIAL
RN65C2913BRSL
RES 291K OHM 1/2W .1% AXIAL RN65C2913BRSL
RES 291Kohm 1/2W .1% AXIAL

RES 291Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2913BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2913BRSL-ND
Through Hole Resistors RN65C2913BRSL-ND
291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2913BRSL RN65C2913BRSL-ND
Product Name RES 291K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 291000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details