Vishay Intertechnology, Inc. RES 28.7 OHM 1/2W 1% AXIAL RN65C28R7FB14

Description
RES 28.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/2W 1% AXIAL - RN65C28R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/2W 1% AXIAL
RN65C28R7FB14
RES 28.7 OHM 1/2W 1% AXIAL RN65C28R7FB14
RES 28.7ohm 1/2W 1% AXIAL

RES 28.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C28R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C28R7FB14-ND
Through Hole Resistors RN65C28R7FB14-ND
28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28.7Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 20M4628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.7Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
20M4628
Resistor,metal Film,28.7Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 20M4628
Resistor,Metal Film,28.7Ohms,350WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,28.7Ohms,350WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C28R7FB14 RN65C28R7FB14-ND 20M4628
Product Name RES 28.7 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,28.7Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers