Vishay Intertechnology, Inc. RES 2.87K OHM 1/2W .5% AXIAL RN65C2871DBSL

Description
RES 2.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/2W .5% AXIAL - RN65C2871DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W .5% AXIAL
RN65C2871DBSL
RES 2.87K OHM 1/2W .5% AXIAL RN65C2871DBSL
RES 2.87Kohm 1/2W .5% AXIAL

RES 2.87Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2871DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2871DBSL-ND
Through Hole Resistors RN65C2871DBSL-ND
2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2871DBSL RN65C2871DBSL-ND
Product Name RES 2.87K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details