Vishay Intertechnology, Inc. Through Hole Resistors RN65C2700FB14

Description
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C2700FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2700FB14-ND
Through Hole Resistors RN65C2700FB14-ND
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 270 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole - RN65C2700FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 270 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
RN65C2700FB14
Res Metal Film 270 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole RN65C2700FB14
Res Metal Film 270 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 270 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C2700FB14-ND RN65C2700FB14
Product Name Through Hole Resistors Res Metal Film 270 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details