Vishay Intertechnology, Inc. RES 2.67M OHM 1/2W 1% AXIAL RN65C2674FBSL

Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1/2W 1% AXIAL - RN65C2674FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/2W 1% AXIAL
RN65C2674FBSL
RES 2.67M OHM 1/2W 1% AXIAL RN65C2674FBSL
RES 2.67Mohm 1/2W 1% AXIAL

RES 2.67Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2674FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2674FBSL-ND
Through Hole Resistors RN65C2674FBSL-ND
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C2674FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C2674FBSL
Through Hole Resistors RN65C2674FBSL
RES 2.67M OHM 1/2W 1% AXIAL

RES 2.67M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C2674FBSL RN65C2674FBSL-ND RN65C2674FBSL
Product Name RES 2.67M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details