Vishay Intertechnology, Inc. Through Hole Resistors RN65C2674FB14

Description
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C2674FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2674FB14-ND
Through Hole Resistors RN65C2674FB14-ND
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2.67M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C2674FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.67M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C2674FB14
Res Metal Film 2.67M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2674FB14
Res Metal Film 2.67M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2.67M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cmf-65 2.67M 1% T-2 Rn65C2674F B14 Vishay - 74K4106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 2.67M 1% T-2 Rn65C2674F B14 Vishay
74K4106
Cmf-65 2.67M 1% T-2 Rn65C2674F B14 Vishay 74K4106
CMF-65 2.67M 1% T-2 RN65C2674F B14

CMF-65 2.67M 1% T-2 RN65C2674F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2674FB14-ND RN65C2674FB14 74K4106
Product Name Through Hole Resistors Res Metal Film 2.67M Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Cmf-65 2.67M 1% T-2 Rn65C2674F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details