Vishay Intertechnology, Inc. RES 2.67K OHM 1/2W .1% AXIAL RN65C2671BRSL

Description
RES 2.67Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/2W .1% AXIAL - RN65C2671BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W .1% AXIAL
RN65C2671BRSL
RES 2.67K OHM 1/2W .1% AXIAL RN65C2671BRSL
RES 2.67Kohm 1/2W .1% AXIAL

RES 2.67Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2671BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2671BRSL-ND
Through Hole Resistors RN65C2671BRSL-ND
2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2671BRSL RN65C2671BRSL-ND
Product Name RES 2.67K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details