Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 1% AXIAL RN65C2612FRSL

Description
RES 26.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 1% AXIAL - RN65C2612FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 1% AXIAL
RN65C2612FRSL
RES 26.1K OHM 1/2W 1% AXIAL RN65C2612FRSL
RES 26.1Kohm 1/2W 1% AXIAL

RES 26.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2612FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2612FRSL-ND
Through Hole Resistors RN65C2612FRSL-ND
26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2612FRSL RN65C2612FRSL-ND
Product Name RES 26.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details