Vishay Intertechnology, Inc. RES 25 OHM 1/2W .1% AXIAL RN65C25R0BB14

Description
RES 25ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1/2W .1% AXIAL - RN65C25R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1/2W .1% AXIAL
RN65C25R0BB14
RES 25 OHM 1/2W .1% AXIAL RN65C25R0BB14
RES 25ohm 1/2W .1% AXIAL

RES 25ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C25R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C25R0BB14-ND
Through Hole Resistors RN65C25R0BB14-ND
25 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C25R0BB14 RN65C25R0BB14-ND
Product Name RES 25 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details