Vishay Intertechnology, Inc. RES 257K OHM 1/2W .5% AXIAL RN65C2573DRE6

Description
RES 257Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 257Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 257K OHM 1/2W .5% AXIAL - RN65C2573DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 257K OHM 1/2W .5% AXIAL
RN65C2573DRE6
RES 257K OHM 1/2W .5% AXIAL RN65C2573DRE6
RES 257Kohm 1/2W .5% AXIAL

RES 257Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2573DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2573DRE6-ND
Through Hole Resistors RN65C2573DRE6-ND
257 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

257 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2573DRE6 RN65C2573DRE6-ND
Product Name RES 257K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 257000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details