Vishay Intertechnology, Inc. RES 2.55M OHM 1/2W .1% AXIAL RN65C2554BBSL

Description
RES 2.55Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1/2W .1% AXIAL - RN65C2554BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/2W .1% AXIAL
RN65C2554BBSL
RES 2.55M OHM 1/2W .1% AXIAL RN65C2554BBSL
RES 2.55Mohm 1/2W .1% AXIAL

RES 2.55Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2554BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2554BBSL-ND
Through Hole Resistors RN65C2554BBSL-ND
2.55 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C2554BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C2554BBSL
Through Hole Resistors RN65C2554BBSL
RES 2.55M OHM 1/2W .1% AXIAL

RES 2.55M OHM 1/2W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C2554BBSL RN65C2554BBSL-ND RN65C2554BBSL
Product Name RES 2.55M OHM 1/2W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.55E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers