Vishay Intertechnology, Inc. Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2554BB14

Description
Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C2554BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C2554BB14
Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2554BB14
Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C2554BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2554BB14-ND
Through Hole Resistors RN65C2554BB14-ND
2.55 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C2554BB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C2554BB14
Through Hole Resistors RN65C2554BB14
RES 2.55M OHM 1/2W .1% AXIAL

RES 2.55M OHM 1/2W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C2554BB14 RN65C2554BB14-ND RN65C2554BB14
Product Name Res Metal Film 2.55M Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers