Vishay Intertechnology, Inc. RES 255K OHM 1/2W 1% AXIAL RN65C2553FRSL

Description
RES 255Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/2W 1% AXIAL - RN65C2553FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/2W 1% AXIAL
RN65C2553FRSL
RES 255K OHM 1/2W 1% AXIAL RN65C2553FRSL
RES 255Kohm 1/2W 1% AXIAL

RES 255Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2553FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2553FRSL-ND
Through Hole Resistors RN65C2553FRSL-ND
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2553FRSL RN65C2553FRSL-ND
Product Name RES 255K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details