Vishay Intertechnology, Inc. RES 2.5K OHM 1/2W .1% AXIAL RN65C2501BB14

Description
RES 2.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/2W .1% AXIAL - RN65C2501BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/2W .1% AXIAL
RN65C2501BB14
RES 2.5K OHM 1/2W .1% AXIAL RN65C2501BB14
RES 2.5Kohm 1/2W .1% AXIAL

RES 2.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65C2501BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65C2501BB14-ND
Through Hole Resistors 541-RN65C2501BB14-ND
2.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2501BB14 541-RN65C2501BB14-ND
Product Name RES 2.5K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers