Vishay Intertechnology, Inc. Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C2500BRE6

Description
Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C2500BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C2500BRE6
Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C2500BRE6
Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C2500BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2500BRE6-ND
Through Hole Resistors RN65C2500BRE6-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 250 Ohm, 250Mw, 0.1%, Full Reel; Resistance Vishay - 53R1882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 250 Ohm, 250Mw, 0.1%, Full Reel; Resistance Vishay
53R1882
Resistor, Metal Film, 250 Ohm, 250Mw, 0.1%, Full Reel; Resistance Vishay 53R1882
RESISTOR, METAL FILM, 250 OHM, 250mW, 0.1%, FULL REEL; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Precision RoHS Compliant: No

RESISTOR, METAL FILM, 250 OHM, 250mW, 0.1%, FULL REEL; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2500BRE6 RN65C2500BRE6-ND 53R1882
Product Name Res Metal Film 250 Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor, Metal Film, 250 Ohm, 250Mw, 0.1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers