Vishay Precision Group Through Hole Resistors RN65C2500BB14

Description
Vishay RN65C2500BB14 Resistor
Request a Quote Datasheet
Description
Vishay RN65C2500BB14 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8500696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8500696
Through Hole Resistors 8500696
Vishay RN65C2500BB14 Resistor

Vishay RN65C2500BB14 Resistor

Supplier's Site
RES 250 OHM 1/2W 0.1% AXIAL - RN65C2500BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/2W 0.1% AXIAL
RN65C2500BB14
RES 250 OHM 1/2W 0.1% AXIAL RN65C2500BB14
RES 250ohm 1/2W 0.1% AXIAL

RES 250ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65C2500BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65C2500BB14-ND
Through Hole Resistors 541-RN65C2500BB14-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 250 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial;Military - 70200969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 250 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial;Military
70200969
Resistor;Metal Film;Res 250 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial;Military 70200969
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 8500696 RN65C2500BB14 541-RN65C2500BB14-ND 70200969
Product Name Through Hole Resistors RES 250 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 250 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial;Military
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details