Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W .1% AXIAL RN65C2492BBSL

Description
RES 24.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W .1% AXIAL - RN65C2492BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W .1% AXIAL
RN65C2492BBSL
RES 24.9K OHM 1/2W .1% AXIAL RN65C2492BBSL
RES 24.9Kohm 1/2W .1% AXIAL

RES 24.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2492BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2492BBSL-ND
Through Hole Resistors RN65C2492BBSL-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2492BBSL RN65C2492BBSL-ND
Product Name RES 24.9K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details