Vishay Intertechnology, Inc. Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2491BB14

Description
Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C2491BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C2491BB14
Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C2491BB14
Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C2491BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2491BB14-ND
Through Hole Resistors RN65C2491BB14-ND
2.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2491BB14 RN65C2491BB14-ND
Product Name Res Metal Film 2.49K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details