Vishay Intertechnology, Inc. RES 249 OHM 1/2W 1% AXIAL RN65C2490FRSL

Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 1% AXIAL - RN65C2490FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 1% AXIAL
RN65C2490FRSL
RES 249 OHM 1/2W 1% AXIAL RN65C2490FRSL
RES 249ohm 1/2W 1% AXIAL

RES 249ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2490FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2490FRSL-ND
Through Hole Resistors RN65C2490FRSL-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2490FRSL RN65C2490FRSL-ND
Product Name RES 249 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers