Vishay Intertechnology, Inc. RES 249 OHM 1/2W .1% AXIAL RN65C2490BB14

Description
RES 249ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W .1% AXIAL - RN65C2490BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W .1% AXIAL
RN65C2490BB14
RES 249 OHM 1/2W .1% AXIAL RN65C2490BB14
RES 249ohm 1/2W .1% AXIAL

RES 249ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2490BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2490BB14-ND
Through Hole Resistors RN65C2490BB14-ND
249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2490BB14 RN65C2490BB14-ND
Product Name RES 249 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details