Vishay Intertechnology, Inc. RES 24.6K OHM 1/2W .1% AXIAL RN65C2462BBSL

Description
RES 24.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.6K OHM 1/2W .1% AXIAL - RN65C2462BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.6K OHM 1/2W .1% AXIAL
RN65C2462BBSL
RES 24.6K OHM 1/2W .1% AXIAL RN65C2462BBSL
RES 24.6Kohm 1/2W .1% AXIAL

RES 24.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2462BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2462BBSL-ND
Through Hole Resistors RN65C2462BBSL-ND
24.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2462BBSL RN65C2462BBSL-ND
Product Name RES 24.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers