Vishay Intertechnology, Inc. RES 243 OHM 1/2W 1% AXIAL RN65C2430FBSL

Description
RES 243ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/2W 1% AXIAL - RN65C2430FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/2W 1% AXIAL
RN65C2430FBSL
RES 243 OHM 1/2W 1% AXIAL RN65C2430FBSL
RES 243ohm 1/2W 1% AXIAL

RES 243ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2430FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2430FBSL-ND
Through Hole Resistors RN65C2430FBSL-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2430FBSL RN65C2430FBSL-ND
Product Name RES 243 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details