Vishay Intertechnology, Inc. RES 240K OHM 1/2W 1% AXIAL RN65C2403FB14

Description
RES 240Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/2W 1% AXIAL - RN65C2403FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 1% AXIAL
RN65C2403FB14
RES 240K OHM 1/2W 1% AXIAL RN65C2403FB14
RES 240Kohm 1/2W 1% AXIAL

RES 240Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2403FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2403FB14-ND
Through Hole Resistors RN65C2403FB14-ND
240 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 240K 1% T-2 Rn65C2403F B14 Vishay - 73K6775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 240K 1% T-2 Rn65C2403F B14 Vishay
73K6775
Cmf-65 240K 1% T-2 Rn65C2403F B14 Vishay 73K6775
CMF-65 240K 1% T-2 RN65C2403F B14

CMF-65 240K 1% T-2 RN65C2403F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2403FB14 RN65C2403FB14-ND 73K6775
Product Name RES 240K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 240K 1% T-2 Rn65C2403F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details