Vishay Intertechnology, Inc. RES 24K OHM 1/2W 1% AXIAL RN65C2402FRE6

Description
RES 24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/2W 1% AXIAL - RN65C2402FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/2W 1% AXIAL
RN65C2402FRE6
RES 24K OHM 1/2W 1% AXIAL RN65C2402FRE6
RES 24Kohm 1/2W 1% AXIAL

RES 24Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2402FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2402FRE6-ND
Through Hole Resistors RN65C2402FRE6-ND
24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2402FRE6 RN65C2402FRE6-ND
Product Name RES 24K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details