Vishay Intertechnology, Inc. RES 24K OHM 1/2W .5% AXIAL RN65C2402DB14

Description
RES 24Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/2W .5% AXIAL - RN65C2402DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/2W .5% AXIAL
RN65C2402DB14
RES 24K OHM 1/2W .5% AXIAL RN65C2402DB14
RES 24Kohm 1/2W .5% AXIAL

RES 24Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2402DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2402DB14-ND
Through Hole Resistors RN65C2402DB14-ND
24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2402DB14 RN65C2402DB14-ND
Product Name RES 24K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details