Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W .5% AXIAL RN65C2401DBSL

Description
RES 2.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W .5% AXIAL - RN65C2401DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W .5% AXIAL
RN65C2401DBSL
RES 2.4K OHM 1/2W .5% AXIAL RN65C2401DBSL
RES 2.4Kohm 1/2W .5% AXIAL

RES 2.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2401DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2401DBSL-ND
Through Hole Resistors RN65C2401DBSL-ND
2.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2401DBSL RN65C2401DBSL-ND
Product Name RES 2.4K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details