Vishay Intertechnology, Inc. RES 2.37M OHM 1/2W 1% AXIAL RN65C2374FB14

Description
RES 2.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/2W 1% AXIAL - RN65C2374FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/2W 1% AXIAL
RN65C2374FB14
RES 2.37M OHM 1/2W 1% AXIAL RN65C2374FB14
RES 2.37Mohm 1/2W 1% AXIAL

RES 2.37Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2374FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2374FB14-ND
Through Hole Resistors RN65C2374FB14-ND
2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 2.37M 1% T-2 Rn65C2374F B14 Vishay - 73K6875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 2.37M 1% T-2 Rn65C2374F B14 Vishay
73K6875
Cmf-65 2.37M 1% T-2 Rn65C2374F B14 Vishay 73K6875
CMF-65 2.37M 1% T-2 RN65C2374F B14

CMF-65 2.37M 1% T-2 RN65C2374F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C2374FB14 RN65C2374FB14-ND 73K6875
Product Name RES 2.37M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 2.37M 1% T-2 Rn65C2374F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details