Vishay Intertechnology, Inc. RES 232K OHM 1/2W 1% AXIAL RN65C2323FBSL

Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/2W 1% AXIAL - RN65C2323FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 1% AXIAL
RN65C2323FBSL
RES 232K OHM 1/2W 1% AXIAL RN65C2323FBSL
RES 232Kohm 1/2W 1% AXIAL

RES 232Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C2323FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C2323FBSL-ND
Through Hole Resistors RN65C2323FBSL-ND
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C2323FBSL RN65C2323FBSL-ND
Product Name RES 232K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers